The NSBC114EDXV6T5 is a dual NPN silicon surface mount transistor with monolithic bias resistor networks, housed in an SOT-563 package. It integrates two bias resistor transistors, each with a 10 kΩ series base resistor and a 10 kΩ base-emitter resistor, designed to replace discrete transistor and resistor networks in low-power applications. The device supports a maximum collector-base and collector-emitter voltage of 50 V and a collector current of 100 mA. Total device dissipation is 500 mW at 25°C with both junctions heated, and thermal resistance junction-to-ambient is 250 °C/W. Junction and storage temperature range is -55°C to +150°C. It is a Pb-free device in a lead-free package.
TRANS BRT NPN DUAL 50V SOT563 / Pre-Biased Bipolar Transistor (BJT) Product overview: NSBC114EDXV6T5 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBC114EDXV6T5 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-NSBC114EDXV6T5 |
| Product Name | Dual 50V Bipolar Transistor |
| Package Type | Bulk |