onsemi Dual 100mA 50V 463A Bipolar Transistor NSBA114EDXV6T1

Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSBA114EDXV6T1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, PNP, Silicon

Supplier's Site Datasheet
Singapore, Singapore
Dual 100mA 50V 463A Bipolar Transistor
293-NSBA114EDXV6T1
Dual 100mA 50V 463A Bipolar Transistor 293-NSBA114EDXV6T1
100mA, 50V, 2 CHANNEL, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBA114EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA114EDXV6T1 can be used for catalog matching and distributor lookup.

100mA, 50V, 2 CHANNEL, PNP, Si, SMALL SIGNAL TRANSISTOR, PLASTIC, CASE 463A-01, 6 PIN Product overview: NSBA114EDXV6T1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100mA, 50V, 463A. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 100mA, 50V, 463A, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSBA114EDXV6T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSBA114EDXV6T1 - 1232224-NSBA114EDXV6T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSBA114EDXV6T1
1232224-NSBA114EDXV6T1
TRANSISTORS - Transistors (BJT) - Single - NSBA114EDXV6T1 1232224-NSBA114EDXV6T1
Manufacturer: ON Semiconductor Win Source Part Number: 1232224-NSBA114EDXV6 T1 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232224-NSBA114EDXV6T1
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSBA114EDXV6T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSBA114EDXV6T1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSBA114EDXV6T1
SMALL SIGNAL BIPOLAR TRANSISTOR

SMALL SIGNAL BIPOLAR TRANSISTOR

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number NSBA114EDXV6T1 293-NSBA114EDXV6T1 1232224-NSBA114EDXV6T1 NSBA114EDXV6T1
Product Name Dual 100mA 50V 463A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSBA114EDXV6T1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type FL6 SOT3
Packing Method Tape Reel; Tape & Reel Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN resistor-equipped transistors - PDTC143ZQAZ - Nexperia B.V.
Specs
Package Type SOT1215 SOT1215
View Details
6 suppliers
Bipolar Transistors - 1219935 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details