PNP Bipolar Digital Transistor (BRT)
Manufacturer: ON Semiconductor
Win Source Part Number: 060559-NSB9435T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 550mV @ 300mA, 3A
Typical Gain (hFE) (Min): 125 @ 800mA, 1V
Maximum Power Dissipation: 720mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
TRANS PREBIAS PNP 0.72W SOT223 Product overview: NSB9435T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.72W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.72W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NSB9435T1 can be used for catalog matching and distributor lookup.
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | NSB9435T1 | 060559-NSB9435T1 | 293-NSB9435T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - NSB9435T1 | 0.72W Bipolar Transistor | |
| Polarity | PNP | PNP; PNP - Pre-Biased | PNP |