TVS Diode 13V Unidirectional SMA 600W 27.9A Product overview: NS6A13AT3G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 13V, 600W, 27.9A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 13V, 600W, 27.9A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NS6A13AT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 982275-NS6A13AT3G
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Capacitance @ Frequency: 1160pF @ 1MHz
Current - Peak Pulse (10/1000µs): 27.9A
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-TDFN-EP (3x3)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSNS6A13AT3G,215
TVS DIODE 13VWM 21.5VC 6TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-NS6A13AT3G | 982275-NS6A13AT3G | NS6A13AT3G |
| Product Name | 13V 600W 27.9A TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | Tape and Reel | 6-WDFN Exposed Pad | SMA; SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |