1 Circuit IC Switch 1:1 15Ohm 5-TSOP
Analog Switch, Single (NO) Normally Open SPST, TSOP-5, 3000-REEL Product overview: NS5B1G385DTT1G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NS5B1G385DTT1G can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 15Ohm 5-TSOP
IC ANLG SWITCH SPST NO 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | NS5B1G385DTT1GOSTR-ND | 747-NS5B1G385DTT1G | NS5B1G385DTT1G | NS5B1G385DTT1G |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 15 ohms | 15 ohms | ||
| Bandwidth | 330 MHz | 330 MHz | 330 MHz | 330 MHz |