Analog Switch, Single (NO) Normally Open SPST, SC-88A (SC-70-5 / SOT-353), 3000-REEL Product overview: NS5B1G385DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 88A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NS5B1G385DFT2G can be used for catalog matching and distributor lookup.
onsemi NS5B1G385DFT2G Analogue Switch
onsemi NS5B1G385DFT2G Analogue Switch
onsemi NS5B1G385DFT2G Analogue Switch
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)
IC ANLG SWITCH SPST NO SC-70-5
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NS5B1G385DFT2G | 1869886 | 1869886P | NS5B1G385DFT2GOSDKR-ND | NS5B1G385DFT2G | NS5B1G385DFT2G |
| Product Name | 88A Analog Switch and Multiplexer IC | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | ||||
| Bandwidth | 330 MHz | 330 MHz | 330 MHz | 330 MHz | ||
| Min Operating Current | 1.00E-4 mA | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |