onsemi Analog Switches, Multiplexers, Demultiplexers NS5B1G384DFT2G

Description
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
NS5B1G384DFT2GOSTR-ND
Analog Switches, Multiplexers, Demultiplexers NS5B1G384DFT2GOSTR-ND
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
330MHz 5.5V Analog Switch and Multiplexer IC
747-NS5B1G384DFT2G
330MHz 5.5V Analog Switch and Multiplexer IC 747-NS5B1G384DFT2G
1ch SPST Analog Switch, 330MHz, 5.5V, SC Package Product overview: NS5B1G384DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 330MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NS5B1G384DFT2G can be used for catalog matching and distributor lookup.

1ch SPST Analog Switch, 330MHz, 5.5V, SC Package Product overview: NS5B1G384DFT2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 330MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NS5B1G384DFT2G can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
NS5B1G384DFT2G
Analog Switches, Multiplexers, Demultiplexers NS5B1G384DFT2G
1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)

1 Circuit IC Switch 1:1 15Ohm SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - NS5B1G384DFT2G - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
NS5B1G384DFT2G
Interface - Analog Switches, Multiplexers, Demultiplexers NS5B1G384DFT2G
IC ANLG SWITCH SPST NC SC-70-5

IC ANLG SWITCH SPST NC SC-70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number NS5B1G384DFT2GOSTR-ND 747-NS5B1G384DFT2G NS5B1G384DFT2G NS5B1G384DFT2G
Product Name Analog Switches, Multiplexers, Demultiplexers 330MHz 5.5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC) Normally Closed (NC)
Supply Voltage (VS) 2 to 5.5 volts 2 to 5.5 volts
Ron 15 ohms 15 ohms
Bandwidth 330 MHz 330 MHz 330 MHz 330 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3126QG - Lingto Electronic Limited
Specs
Configuration 1 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1913618 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-3790-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 150 ohms
View Details
4 suppliers