Analog Switch, Dual SPDT, Ultra-Low Resistance, WQFN10 1.4 x 1.8, 0.4mm Pitch, 3000-REEL Product overview: NS5A4684SMNTBG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-NS5A4684SMNTBG can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 400mOhm 10-WQFN (1.4x1.8)
2 Circuit IC Switch 2:1 400mOhm 10-WQFN (1.4x1.8)
2 Circuit IC Switch 2:1 400mOhm 10-WQFN (1.4x1.8)
2 Circuit IC Switch 2:1 400mOhm 10-WQFN (1.4x1.8)
IC ANLG SWITCH DUAL SPDT 10WQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-NS5A4684SMNTBG | NS5A4684SMNTBGOSCT-ND | NS5A4684SMNTBG | NS5A4684SMNTBG |
| Product Name | Low-Power Dual Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 19 MHz | 19 MHz | 19 MHz | 19 MHz |
| Min Operating Current | 0.0020 mA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |