Ethernet LAN Switch, 3 V, 8-Channel, 2:1 Gigabit, with LED Switch, WQFN56 5x11, 0.5P, 2000-REEL Product overview: NS3L500MTTWG from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 3 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-NS3L500MTTWG can be used for catalog matching and distributor lookup.
Networking Switch IC 8 Channel 56-WQFN (5x11)
Networking Switch IC 8 Channel 56-WQFN (5x11)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 780-NS3L500MTTWG | NS3L500MTTWGOSTR-ND | NS3L500MTTWG |
| Product Name | 3 V Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Standards and Certifications | RoHS | RoHS | |
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts | |
| Min Operating Current | 0.2500 mA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | 56-WFQFN | 56-WFQFN Exposed Pad |