onsemi Diodes, Rectifiers - Arrays - NRVUB1620CTRT4G NRVUB1620CTRT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232178-NRVUB1620CTR T4G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MURB1620CTRT4G; CUDD16-02A TR13; CUDD16-02A; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232178-NRVUB1620CTR T4G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MURB1620CTRT4G; CUDD16-02A TR13; CUDD16-02A; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - NRVUB1620CTRT4G - 1232178-NRVUB1620CTRT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NRVUB1620CTRT4G
1232178-NRVUB1620CTRT4G
Diodes, Rectifiers - Arrays - NRVUB1620CTRT4G 1232178-NRVUB1620CTRT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232178-NRVUB1620CTR T4G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MURB1620CTRT4G; CUDD16-02A TR13; CUDD16-02A; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1232178-NRVUB1620CTRT4G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MURB1620CTRT4G; CUDD16-02A TR13; CUDD16-02A;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Diode Arrays - 488-NRVUB1620CTRT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Anode Standard 200V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
16 A 200 V Diode and Rectifier
286-NRVUB1620CTRT4G
16 A 200 V Diode and Rectifier 286-NRVUB1620CTRT4G
Power Rectifier, Ultra-Fast Recovery, Common Anode, 16 A, 200 V, D2PAK 2 LEAD, 800-REEL Product overview: NRVUB1620CTRT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUB1620CTRT4G can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Common Anode, 16 A, 200 V, D2PAK 2 LEAD, 800-REEL Product overview: NRVUB1620CTRT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVUB1620CTRT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVUB1620CTRT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVUB1620CTRT4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVUB1620CTRT4G
DIODE ARRAY GP 200V 8A D2PAK-3

DIODE ARRAY GP 200V 8A D2PAK-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 1232178-NRVUB1620CTRT4G 488-NRVUB1620CTRT4GTR-ND 286-NRVUB1620CTRT4G NRVUB1620CTRT4G
Product Name Diodes, Rectifiers - Arrays - NRVUB1620CTRT4G Diode Arrays 16 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 7704816P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-523; SOD-523
View Details
MPPC (SiPMs) / MPPC arrays - S13552 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type LLD - Model: TP901C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9500 volts
IR 0.1000 mA
View Details