8 A, 100 V Trench Schottky Rectifier in TO-277 package, 5000-REEL Product overview: NRVTS8100PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 8 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS8100PFST3G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325004-NRVTS8100PFS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 820 mV @ 8 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Capacitance @ Vr, F: 660pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-277-3
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVTS8100PFST3GT
Base Product Number: NRVTS8100
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 100V 8A TO2773
Diode Schottky 100V 8A Surface Mount TO-277-3
DIODE SCHOTTKY 100V 8A TO2773
DIODE SCHOTTKY 100V 8A TO277-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers |
| Product Number | 280-NRVTS8100PFST3G | 1325004-NRVTS8100PFST3G | 488-NRVTS8100PFST3GDKR-ND | NRVTS8100PFST3G |
| Product Name | Schottky 8 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |