Manufacturer: onsemi
Win Source Part Number: 1325589-NRVTS360ETFS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Current - Reverse Leakage @ Vr: 12 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: 8-WDFN (3.3x3.3)
Case / Package: 8-PowerWDFN
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTS360ETFSWFTAGOSC
Base Product Number: NRVTS360
RoHS Status: ROHS3 Compliant
Diode Schottky 60V 3A Surface Mount 8-WDFN (3.3x3.3)
Trench Schottky Rectifier, Very Low Leakage, 60V, 3A 60V, 3A, Trench Schottky in u8FL package, 1500-REEL Product overview: NRVTS360ETFSWFTAG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS360ETFSWFTA
Schottky Diodes & Rectifiers 3A 60V TRENCH SCHOTTKY U8
DIODE SCHOTTKY 60V 3A 8WDFN
SCHOTTKY RECT, AEC-Q101, 60V, WDFN-8; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 1325589-NRVTS360ETFSWFTAG | NRVTS360ETFSWFTAGOSTR-ND | 280-NRVTS360ETFSWFTAG | NRVTS360ETFSWFTAG | NRVTS360ETFSWFTAG | 31AC6718 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 60V 3A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 60V, Wdfn-8; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Package | 8-PowerWDFN | WDFN-8 | WDFN | |||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts |