Trench Schottky Rectifier, 45V, 2A Very Low Leakage, 10000-REEL Product overview: NRVTS245ESFT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS245ESFT3G can be used for catalog matching and distributor lookup.
Diode Schottky 45V 2A Surface Mount SOD-123FL
Diode Schottky 45V 2A Surface Mount SOD-123FL
Diode Schottky 45V 2A Surface Mount SOD-123FL
Manufacturer: onsemi
Win Source Part Number: 1324995-NRVTS245ESFT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 10,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650 mV @ 2 A
Current - Reverse Leakage @ Vr: 75 µA @ 45 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: SOD-123FL
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVTS245ESFT3GOSCT,N
Base Product Number: NRVTS245
RoHS Status: ROHS3 Compliant
DIODE SCHOTTKY 45V 2A SOD123FL
SCHOTTKY RECT, SINGLE, 45V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVTS245ESFT3G | NRVTS245ESFT3GOSDKR-ND | 1324995-NRVTS245ESFT3G | NRVTS245ESFT3G | 07AH4419 |
| Product Name | Schottky 45V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 45V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | SOD-123; SOD-123F | SOD-123; SOD-123FL | |||
| RoHS Compliant | RoHS |