onsemi Diodes, Rectifiers - Single - NRVTS1060PFST3G NRVTS1060PFST3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887608-NRVTS1060PFST 3G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 10A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS1060 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887608-NRVTS1060PFST 3G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 10A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS1060 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NRVTS1060PFST3G - 887608-NRVTS1060PFST3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVTS1060PFST3G
887608-NRVTS1060PFST3G
Diodes, Rectifiers - Single - NRVTS1060PFST3G 887608-NRVTS1060PFST3G
Manufacturer: ON Semiconductor Win Source Part Number: 887608-NRVTS1060PFST 3G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 10A Surface Mount TO-277-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277, 3-PowerDFN Package: Reel - TR Mounting: Surface Mount Family Name: NRVTS1060 Categories: Discrete Semiconductor Products Case / Package: TO-277-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 887608-NRVTS1060PFST3G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 10A Surface Mount TO-277-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-277, 3-PowerDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVTS1060
Categories: Discrete Semiconductor Products
Case / Package: TO-277-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now
Single Diodes - 488-NRVTS1060PFST3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 10A TO2773

DIODE SCHOTTKY 60V 10A TO2773

Buy Now Datasheet
Single Diodes - 488-NRVTS1060PFST3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 10A TO2773

DIODE SCHOTTKY 60V 10A TO2773

Buy Now Datasheet
Single Diodes - 488-NRVTS1060PFST3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 10A Surface Mount TO-277-3

Diode Schottky 60V 10A Surface Mount TO-277-3

Buy Now Datasheet
Schottky 60V 10A Diode and Rectifier - 280-NRVTS1060PFST3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 10A Diode and Rectifier
280-NRVTS1060PFST3G
Schottky 60V 10A Diode and Rectifier 280-NRVTS1060PFST3G
DIODE SCHOTTKY 60V 10A TO277-3 Product overview: NRVTS1060PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS1060PFST3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 10A TO277-3 Product overview: NRVTS1060PFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVTS1060PFST3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVTS1060PFST3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVTS1060PFST3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVTS1060PFST3G
DIODE SCHOTTKY 60V 10A TO277-3

DIODE SCHOTTKY 60V 10A TO277-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 887608-NRVTS1060PFST3G 488-NRVTS1060PFST3GCT-ND 280-NRVTS1060PFST3G NRVTS1060PFST3G
Product Name Diodes, Rectifiers - Single - NRVTS1060PFST3G Single Diodes Schottky 60V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-277-3 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data