DIODE ARRAY GP 200V 3A DPAK
Diode Array 1 Pair Common Anode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
RECTIFIER, 200V, 6A, TO-252; Repetitive Peak Reverse Voltage:200V; Average Forward Current:6A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.3V; Reverse Recovery Time:75ns; Forward Surge Current:45A; No. of Pins:3 Pin RoHS Compliant: Yes
Schottky Diodes & Rectifiers 6A 200V ULTRASOFT RECT
DIODE ARRAY GP 200V 3A DPAK
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 488-NRVSRD620VCTT4RGDKR-ND | 31AC0943 | NRVSRD620VCTT4RG | NRVSRD620VCTT4RG |
| Product Name | Diode Arrays | Rectifier, 200V, 6A, To-252; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Anode | |||
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; DPAK-3 | DPAK | |
| RoHS Compliant | RoHS | |||
| VRRM | 200 volts |