onsemi Diode Arrays NRVSRD620VCTT4G

Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 488-NRVSRD620VCTT4GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diode Arrays - 488-NRVSRD620VCTT4GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Buy Now Datasheet
Diode Arrays - 488-NRVSRD620VCTT4GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1325806-NRVSRD620VCTT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1325806-NRVSRD620VCTT4G
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1325806-NRVSRD620VCTT4G
Manufacturer: onsemi Win Source Part Number: 1325806-NRVSRD620VCT T4G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 2,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 6 A Reverse Recovery Time (trr): 55 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Supplier Device Package: DPAK Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 488-NRVSRD620VCTT4GT R,488-NRVSRD620VCTT4 GDKR,488-NRVSRD620VC TT4GCT,NRVSRD620VCTT 4G-ND Base Product Number: NRVSRD620 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325806-NRVSRD620VCTT4G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 6 A
Reverse Recovery Time (trr): 55 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Supplier Device Package: DPAK
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVSRD620VCTT4GTR,488-NRVSRD620VCTT4GDKR,488-NRVSRD620VCTT4GCT,NRVSRD620VCTT4G-ND
Base Product Number: NRVSRD620
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
200 V 6.0 A Diode and Rectifier
286-NRVSRD620VCTT4G
200 V 6.0 A Diode and Rectifier 286-NRVSRD620VCTT4G
Soft Ultrafast Rectifier, 200 V, 6.0 A, 2500-REEL Product overview: NRVSRD620VCTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 6.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 6.0 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVSRD620VCTT4G can be used for catalog matching and distributor lookup.

Soft Ultrafast Rectifier, 200 V, 6.0 A, 2500-REEL Product overview: NRVSRD620VCTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 V, 6.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200 V, 6.0 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVSRD620VCTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVSRD620VCTT4G
Schottky Diodes & Rectifiers NRVSRD620VCTT4G
Schottky Diodes & Rectifiers 6A 200V SOFT ULTRAFAST

Schottky Diodes & Rectifiers 6A 200V SOFT ULTRAFAST

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVSRD620VCTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVSRD620VCTT4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVSRD620VCTT4G
DIODE ARRAY GP 200V 3A DPAK

DIODE ARRAY GP 200V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 488-NRVSRD620VCTT4GTR-ND 1325806-NRVSRD620VCTT4G 286-NRVSRD620VCTT4G NRVSRD620VCTT4G NRVSRD620VCTT4G
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 200 V 6.0 A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; DPAK-3 DPAK
Diode Type Standard
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data