Diode Standard 100V 3A Surface Mount DO-214AA (SMB)
Manufacturer: onsemi
Win Source Part Number: 1325793-NRVS3BB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Reverse Recovery Time (trr): 1.5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 100 V
Capacitance @ Vr, F: 40pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AA (SMB)
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVS3
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
3 A, 100 V Surface Mount Rectifiers, 3000-REEL Product overview: NRVS3BB from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVS3BB can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 100V, 3A, DO-214AA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:3A; Diode Configuration:Single
DIODE GEN PURP 100V 3A DO214AA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 488-NRVS3BBTR-ND | 1325793-NRVS3BB | 280-NRVS3BB | 85AC3041 | NRVS3BB | NRVS3BB |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | SMD 3 A 100 V Diode and Rectifier | Rectifier, Single, 100V, 3A, Do-214Aa; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 100 volts |