onsemi Single Diodes NRVS2M

Description
Diode Standard 1000V 2A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Standard 1000V 2A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVS2MTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVS2MTR-ND
Single Diodes 488-NRVS2MTR-ND
Diode Standard 1000V 2A Surface Mount SMB

Diode Standard 1000V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVS2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVS2MDKR-ND
Single Diodes 488-NRVS2MDKR-ND
DIODE STANDARD 1000V 2A SMB

DIODE STANDARD 1000V 2A SMB

Buy Now Datasheet
Single Diodes - 488-NRVS2MCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVS2MCT-ND
Single Diodes 488-NRVS2MCT-ND
DIODE STANDARD 1000V 2A SMB

DIODE STANDARD 1000V 2A SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVS2M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVS2M
Discrete Semiconductor Products - Diodes - Rectifiers NRVS2M
DIODE GEN PURP 1KV 2A SMB

DIODE GEN PURP 1KV 2A SMB

Supplier's Site
Rectifier, Single, 1Kv, 2A, Smb; Repetitive Peak Reverse Voltage Onsemi - 91AH8409 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1Kv, 2A, Smb; Repetitive Peak Reverse Voltage Onsemi
91AH8409
Rectifier, Single, 1Kv, 2A, Smb; Repetitive Peak Reverse Voltage Onsemi 91AH8409
RECTIFIER, SINGLE, 1KV, 2A, SMB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

RECTIFIER, SINGLE, 1KV, 2A, SMB; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.15V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers
Product Number 488-NRVS2MTR-ND NRVS2M 91AH8409
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Single, 1Kv, 2A, Smb; Repetitive Peak Reverse Voltage Onsemi
Tj -65 to 150 C (-85 to 302 F)
Package SMB
Life Cycle Stage Declining
VF 1.15 volts 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
PIN Diodes - 2168315P - RS Components, Ltd.
Infineon Technologies AG
Specs
Diode Type PIN
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
6 suppliers
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 40 volts
VF 1 volts
View Details
Bridge Rectifier - 56393147 - Radwell International
Fuji Electric Corp. of America
View Details