Diode Standard 400V 1.5A Surface Mount SMB
400 V, 1.5 A Standard Recovery Rectifier, SMB, 2500-REEL Product overview: NRVS1504T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400 V, 1.5 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400 V, 1.5 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVS1504T3G can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325783-NRVS1504T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.04 V @ 1.5 A
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMB
Case / Package: DO-214AA, SMB
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVS1504T3GOSCT,NRVS
Base Product Number: NRVS1504
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE GEN PURP 400V 1.5A SMB
Rectifiers REC SMB 1.5A 400V STD TR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | NRVS1504T3GOSTR-ND | 280-NRVS1504T3G | 1325783-NRVS1504T3G | NRVS1504T3G | NRVS1504T3G |
| Product Name | Single Diodes | 400 V 1.5 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Tape and Reel | SMB | SMB | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 1.5 amps | ||||
| Diode Type | Standard |