onsemi Single Diodes NRVHPRS1KFA

Description
DIODE STD 800V 800MA SOD123FL
Request a Quote Datasheet
Description
DIODE STD 800V 800MA SOD123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVHPRS1KFACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 800V 800MA SOD123FL

DIODE STD 800V 800MA SOD123FL

Buy Now Datasheet
Single Diodes - 488-NRVHPRS1KFATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 800mA Surface Mount SOD-123FL

Diode Standard 800V 800mA Surface Mount SOD-123FL

Buy Now Datasheet
Single Diodes - 488-NRVHPRS1KFADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STD 800V 800MA SOD123FL

DIODE STD 800V 800MA SOD123FL

Buy Now Datasheet
Rectifier, Single, 800V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi - 65AC5056 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 800V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi
65AC5056
Rectifier, Single, 800V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi 65AC5056
RECTIFIER, SINGLE, 800V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:800mA; Diode Configuration:Single ; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

RECTIFIER, SINGLE, 800V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:800mA; Diode Configuration:Single; Forward Voltage Max:1.3V; Reverse Recovery Time:500ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHPRS1KFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHPRS1KFA
Discrete Semiconductor Products - Diodes - Rectifiers NRVHPRS1KFA
DIODE GP 800V 800MA SOD123FL

DIODE GP 800V 800MA SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NRVHPRS1KFA
Rectifiers NRVHPRS1KFA
Rectifiers SR SOD123FA PN 0.8A 800V

Rectifiers SR SOD123FA PN 0.8A 800V

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 488-NRVHPRS1KFACT-ND 65AC5056 NRVHPRS1KFA NRVHPRS1KFA
Product Name Single Diodes Rectifier, Single, 800V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VRRM 800 volts
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - M50100SB600 - 1210680-M50100SB600 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: KS926S2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details