Diode Standard 600V 800mA Surface Mount SOD-123FL
DIODE GP 600V 800MA SOD123FL
RECTIFIER, SINGLE, 600V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:800mA; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 488-NRVHPRS1JFATR-ND | NRVHPRS1JFA | 38AH7183 | NRVHPRS1JFA |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 600V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| Package | SOD-123 | SOD-123; SOD-123FA-2 | ||
| Life Cycle Stage | Declining | |||
| VF | 1.3 volts | 1.3 volts |