Diode Standard 200V 800mA Surface Mount SOD-123FL
RECTIFIER, SINGLE, 200V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:800mA; Diode Configuration:Single
DIODE GP 200V 800MA SOD123FL
Rectifiers SR SOD123FA PN 0.8A 200V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVHPRS1DFA-ND | 65AC5054 | NRVHPRS1DFA | NRVHPRS1DFA |
| Product Name | Single Diodes | Rectifier, Single, 200V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||
| RoHS Compliant | RoHS | |||
| VRRM | 200 volts | |||
| VF | 1.3 volts | 1.3 volts |