0.8 A, 50 V Surface Mount Fast Recovery, 3000-REEL Product overview: NRVHPRS1AFA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.8 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 0.8 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPRS1AFA can be used for catalog matching and distributor lookup.
DIODE STD 50V 800MA SOD123FL
DIODE STD 50V 800MA SOD123FL
Diode Standard 50V 800mA Surface Mount SOD-123FL
Manufacturer: onsemi
Win Source Part Number: 1325792-NRVHPRS1AFA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 800mA
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 800 mA
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SOD-123FL
Case / Package: SOD-123F
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVHPRS1
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Rectifiers SR SOD123FA PN 0.8A 50V
RECTIFIER, SINGLE, 50V, 0.8A, SOD-123FL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:800mA; Diode Configuration:Single
DIODE GP 50V 800MA SOD123FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-NRVHPRS1AFA | 488-NRVHPRS1AFACT-ND | 1325792-NRVHPRS1AFA | NRVHPRS1AFA | 65AC5052 | NRVHPRS1AFA |
| Product Name | SMD 0.8 A 50 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Rectifier, Single, 50V, 0.8A, Sod-123Fl; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 50 volts |