Rectifier, Ultrafast 1 A 200 V, 12000-REEL Product overview: NRVHPM120T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPM120T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887603-NRVHPM120T3G
Series: Automotive, AEC-Q101
Features: Diode Standard 200 V 1A Surface Mount Powermite
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-216AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVHPM120
Categories: Discrete Semiconductor Products
Case / Package: Powermite
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NRVHPM120T3G-ND, NRVHPM120T3GOSCT, NRVHPM120T3GOSDKR, NRVHPM120T3GOSTR
Diode Standard 200V 1A Surface Mount Powermite
Diode Standard 200V 1A Surface Mount Powermite
Diode Standard 200V 1A Surface Mount Powermite
Rectifiers PUF 1A 200V IN POWER
DIODE GEN PURP 200V 1A POWERMITE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NRVHPM120T3G | 887603-NRVHPM120T3G | NRVHPM120T3GOSTR-ND | NRVHPM120T3G | NRVHPM120T3G |
| Product Name | 1 A 200 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVHPM120T3G | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |