onsemi 6A 600V Diode and Rectifier NRVHPD660T4G

Description
Rectifier, Ultrafast 6A, 600V, 2500-REEL Product overview: NRVHPD660T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPD660T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier, Ultrafast 6A, 600V, 2500-REEL Product overview: NRVHPD660T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPD660T4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A 600V Diode and Rectifier
280-NRVHPD660T4G
6A 600V Diode and Rectifier 280-NRVHPD660T4G
Rectifier, Ultrafast 6A, 600V, 2500-REEL Product overview: NRVHPD660T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPD660T4G can be used for catalog matching and distributor lookup.

Rectifier, Ultrafast 6A, 600V, 2500-REEL Product overview: NRVHPD660T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVHPD660T4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325150-NRVHPD660T4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325150-NRVHPD660T4G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325150-NRVHPD660T4G
Manufacturer: onsemi Win Source Part Number: 1325150-NRVHPD660T4G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 2,500 Mounting: Surface Mount Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 3 V @ 6 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 30 µA @ 600 V Operating Temperature - Junction: -65°C ~ 175°C Supplier Device Package: DPAK Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 2156-NRVHPD660T4G-OS ,ONSONSNRVHPD660T4G Base Product Number: NRVHPD660 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1325150-NRVHPD660T4G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 2,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 3 V @ 6 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 30 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: DPAK
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 2156-NRVHPD660T4G-OS,ONSONSNRVHPD660T4G
Base Product Number: NRVHPD660
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - NRVHPD660T4G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NRVHPD660T4G-ND
Single Diodes NRVHPD660T4G-ND
Diode Standard 600V 6A Surface Mount DPAK

Diode Standard 600V 6A Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHPD660T4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHPD660T4G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHPD660T4G
DIODE GEN PURP 600V 6A DPAK

DIODE GEN PURP 600V 6A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NRVHPD660T4G
Rectifiers NRVHPD660T4G
Rectifiers PUF 6A 600V IN DPAK

Rectifiers PUF 6A 600V IN DPAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-NRVHPD660T4G 1325150-NRVHPD660T4G NRVHPD660T4G-ND NRVHPD660T4G NRVHPD660T4G
Product Name 6A 600V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
RoHS Compliant RoHS
VF 3 volts 3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0419 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 10000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
Tj -40 to 125 C (-40 to 257 F)
View Details
Single Diodes - BAS21/8VL-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Diodes, Rectifiers - Arrays - BAS125-06WE6327 - 079433-BAS125-06WE6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 0.9500 volts
View Details
2 suppliers