onsemi Diode Arrays NRVHP8H200MFDWFT1G

Description
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NRVHP8H200MFDWFT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - NRVHP8H200MFDWFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers PUF 4A 200V IN SO-8FL DUAL DFN-8

Rectifiers PUF 4A 200V IN SO-8FL DUAL DFN-8

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHP8H200MFDWFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHP8H200MFDWFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHP8H200MFDWFT1G
DIODE ARRAY GP 200V 4A 8DFN

DIODE ARRAY GP 200V 4A 8DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number NRVHP8H200MFDWFT1GOSCT-ND NRVHP8H200MFDWFT1G NRVHP8H200MFDWFT1G
Product Name Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1375CS-01 - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Ceramic
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details