onsemi Diode Arrays NRVHP820MFDWFT3G

Description
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - NRVHP820MFDWFT3G-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Standard 200V 4A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHP820MFDWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHP820MFDWFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHP820MFDWFT3G
DIODE ARRAY GP 200V 4A 8DFN

DIODE ARRAY GP 200V 4A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 200V/4A PUF DFN-8

Rectifiers 200V/4A PUF DFN-8

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number NRVHP820MFDWFT3G-ND NRVHP820MFDWFT3G NRVHP820MFDWFT3G
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY20C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Dual Schottky barrier diode - BAT754C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers