DIODE ARRAY GP 200V 3A 8DFN
DIODE ARRAY GP 200V 3A 8DFN
Diode Array 2 Independent Standard 200V 3A Surface Mount 8-PowerTDFN
Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die, 5000-REEL Product overview: NRVHP620MFDT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 6 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVHP620MFDT3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1189492-NRVHP620MFDT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Voltage - Forward (Vf) (Max) @ If: 1 V @ 3 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 500 nA @ 200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 3A
Package / Case: 8-PowerTDFN
Supplier Device Package: 8-DFN (5x6) Dual Flag (SO8FL-Dual)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NRVHP620
Rectifiers PUF 3A 200V IN SO-8F
DIODE ARRAY GP 200V 3A 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 488-NRVHP620MFDT3GCT-ND | 286-NRVHP620MFDT3G | 1189492-NRVHP620MFDT3G | NRVHP620MFDT3G | NRVHP620MFDT3G |
| Product Name | Diode Arrays | Dual 6 A 200 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | 8-PowerTDFN | 8-PowerTDFN | 506BT | ||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts |