onsemi Diode Arrays NRVHP420MFDWFT3G

Description
Diode Array 2 Independent Standard 200V 2A Surface Mount 8-PowerTDFN
Request a Quote Datasheet
Description
Diode Array 2 Independent Standard 200V 2A Surface Mount 8-PowerTDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 488-NRVHP420MFDWFT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 200V 2A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Standard 200V 2A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers 200V/2A PUF DFN-8

Rectifiers 200V/2A PUF DFN-8

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHP420MFDWFT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHP420MFDWFT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHP420MFDWFT3G
DIODE ARRAY GP 200V 2A 8DFN

DIODE ARRAY GP 200V 2A 8DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 488-NRVHP420MFDWFT3GTR-ND NRVHP420MFDWFT3G NRVHP420MFDWFT3G
Product Name Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14420-3050MG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA865C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
TVS Diodes - 1221461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details