Diode Array 2 Independent Standard 200V 2A Surface Mount 8-PowerTDFN
RECTIFIER, AEC-Q101, 2A, 200V, DFN; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Dual Isolated; Forward Voltage VF Max:-; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm RoHS Compliant: Yes
Rectifiers 200V/2A PUF DFN-8
DIODE ARRAY GP 200V 2A 8DFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVHP420MFDWFT1GOSTR-ND | 62AC7342 | NRVHP420MFDWFT1G | NRVHP420MFDWFT1G |
| Product Name | Diode Arrays | Rectifier, Aec-Q101, 2A, 200V, Dfn; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Package | 8-PowerTDFN | DFN-8 | ||
| RoHS Compliant | RoHS | |||
| IF | 2000 mA |