onsemi Diode Arrays NRVHP420MFDT1G

Description
DIODE ARRAY GP 200V 2A 8DFN
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 2A 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 488-NRVHP420MFDT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 2A 8DFN

DIODE ARRAY GP 200V 2A 8DFN

Buy Now Datasheet
Diode Arrays - 488-NRVHP420MFDT1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 200V 2A 8DFN

DIODE ARRAY GP 200V 2A 8DFN

Buy Now Datasheet
Diode Arrays - 488-NRVHP420MFDT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Standard 200V 2A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Standard 200V 2A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
NRVHP420MFDT1G
Rectifiers NRVHP420MFDT1G
Rectifiers 200V/2A PUF DFN-8

Rectifiers 200V/2A PUF DFN-8

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHP420MFDT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHP420MFDT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHP420MFDT1G
DIODE ARRAY GP 200V 2A 8DFN

DIODE ARRAY GP 200V 2A 8DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 488-NRVHP420MFDT1GDKR-ND NRVHP420MFDT1G NRVHP420MFDT1G
Product Name Diode Arrays Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diodes - BAT54S-QVL - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Schottky Diodes & Rectifiers - 1221208 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details