Win Source Part Number: 1379373-NRVBS410LT3G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Product Status: Obsolete
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: NRVBS410
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 10 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 330 mV @ 4 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 mA @ 10 V
Operating Temperature - Junction: -65°C ~ 125°C
Diode Schottky 10V 4A Surface Mount SMB
Schottky Power Rectifier, Surface Mount, 4.0 A, 10 V, 2500-REEL Product overview: NRVBS410LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 4.0 A, 10 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 4.0 A, 10 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS410LT3G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers REC SMC 4A 10V SHTKY
DIODE SCHOTTKY 10V 4A SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1379373-NRVBS410LT3G | NRVBS410LT3G-ND | 280-NRVBS410LT3G | NRVBS410LT3G | NRVBS410LT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Single Diodes | Schottky SMD 4.0 A 10 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AA, SMB |