Diode Schottky 30V 3A Surface Mount SMC
Win Source Part Number: 1383065-NRVBS330T3G
Category: Discrete Semiconductor Products>Diodes>Rect
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 2 mA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: ON Semiconductor
Base Product Number: NRVBS330
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Schottky Power Rectifier, Surface Mount, 3.0 A, 40 V, SMC, 2500-REEL Product overview: NRVBS330T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS330T3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 3A SMC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | NRVBS330T3G-ND | 1383065-NRVBS330T3G | 280-NRVBS330T3G | NRVBS330T3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky SMD 3.0 A 40 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Package | DO-214AB, SMC | Tape and Reel | ||
| VF | 0.5000 volts | 0.5000 volts |