onsemi Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes NRVBS230LT3G

Description
Win Source Part Number: 1379372-NRVBS230LT3G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NRVBS230 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 75 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet
Description
Win Source Part Number: 1379372-NRVBS230LT3G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NRVBS230 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 75 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1379372-NRVBS230LT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1379372-NRVBS230LT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1379372-NRVBS230LT3G
Win Source Part Number: 1379372-NRVBS230LT3G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q101 Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: SMB Base Product Number: NRVBS230 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 75 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C

Win Source Part Number: 1379372-NRVBS230LT3G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
Base Product Number: NRVBS230
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 2 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 75 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C

Buy Now Datasheet
Singapore, Singapore
Schottky SMD 2.0 A 30 V Diode and Rectifier
280-NRVBS230LT3G
Schottky SMD 2.0 A 30 V Diode and Rectifier 280-NRVBS230LT3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 30 V, 2500-REEL Product overview: NRVBS230LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS230LT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 30 V, 2500-REEL Product overview: NRVBS230LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS230LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBS230LT3G
Schottky Diodes & Rectifiers NRVBS230LT3G
Schottky Diodes & Rectifiers REC SMB 2A 30V SHTKY

Schottky Diodes & Rectifiers REC SMB 2A 30V SHTKY

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS230LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS230LT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS230LT3G
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1379372-NRVBS230LT3G 280-NRVBS230LT3G NRVBS230LT3G NRVBS230LT3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky SMD 2.0 A 30 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA, SMB SMB-2
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2496959P - RS Components, Ltd.
Specs
Package SC-79
RoHS Compliant RoHS
View Details
7 suppliers
50 V, 15 A low VF MEGA Schottky barrier rectifier - PMEG050V150EPDAZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG862C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 100 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details