onsemi Single Diodes NRVBS230LNT3G

Description
DIODE SCHOTTKY 30V 2A SMB
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 2A SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 488-NRVBS230LNT3GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS230LNT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 2A Surface Mount SMB

Diode Schottky 30V 2A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 488-NRVBS230LNT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 968609-NRVBS230LNT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
968609-NRVBS230LNT3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 968609-NRVBS230LNT3G
Win Source Part Number: 968609-NRVBS230LNT3G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 1 mA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AA, SMB Supplier Device Package: SMB ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: 488-NRVBS230LNT3GTR Base Product Number: NRVBS230

Win Source Part Number: 968609-NRVBS230LNT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 1 mA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVBS230LNT3GTR
Base Product Number: NRVBS230

Buy Now
Singapore, Singapore
Schottky SMD 2.0 A 30 V Diode and Rectifier
280-NRVBS230LNT3G
Schottky SMD 2.0 A 30 V Diode and Rectifier 280-NRVBS230LNT3G
Schottky Power Rectifier, Surface Mount, 2.0 A, 30 V, 2500-REEL Product overview: NRVBS230LNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS230LNT3G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Surface Mount, 2.0 A, 30 V, 2500-REEL Product overview: NRVBS230LNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS230LNT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBS230LNT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBS230LNT3G
Discrete Semiconductor Products - Diodes - Rectifiers NRVBS230LNT3G
DIODE SCHOTTKY 30V 2A SMB

DIODE SCHOTTKY 30V 2A SMB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 488-NRVBS230LNT3GCT-ND 968609-NRVBS230LNT3G 280-NRVBS230LNT3G NRVBS230LNT3G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky SMD 2.0 A 30 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC0203 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
RF Diodes - 448-BAR6702VH6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
5 suppliers
High-speed switching diode - 1N4531,133 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: YG868C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 150 volts
View Details