onsemi Schottky SMD 1.0 A 30 V Diode and Rectifier NRVBS130T3G

Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount Product overview: NRVBS130T3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS130T3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount Product overview: NRVBS130T3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS130T3G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky SMD 1.0 A 30 V Diode and Rectifier - 280-NRVBS130T3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 1.0 A 30 V Diode and Rectifier
280-NRVBS130T3G
Schottky SMD 1.0 A 30 V Diode and Rectifier 280-NRVBS130T3G
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount Product overview: NRVBS130T3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS130T3G can be used for catalog matching and distributor lookup.

1.0 A, 30 V, Schottky Power Rectifier, Surface Mount Product overview: NRVBS130T3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBS130T3G can be used for catalog matching and distributor lookup.

Supplier's Site
Schottky Diodes - NRVBS130T3G - 1124332-NRVBS130T3G - Win Source Electronics
Laguna Hills, CA, United States
Schottky Diodes - NRVBS130T3G
1124332-NRVBS130T3G
Schottky Diodes - NRVBS130T3G 1124332-NRVBS130T3G
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124332-NRVBS130T3G Categories: Schottky Diodes Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124332-NRVBS130T3G
Categories: Schottky Diodes
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-NRVBS130T3G 1124332-NRVBS130T3G
Product Name Schottky SMD 1.0 A 30 V Diode and Rectifier Schottky Diodes - NRVBS130T3G
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data