Manufacturer: ON Semiconductor
Win Source Part Number: 1232167-NRVBD650CTT4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Schottky Power Rectifier, Switch-mode, 6 A, 50 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NRVBD650CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 6 A, 50 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6 A, 50 V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD650CTT4G can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers REC 6A 50V SHTKY TR
DIODE ARRAY SCHOTTKY 50V 3A DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1232167-NRVBD650CTT4G | 488-NRVBD650CTT4GTR-ND | 286-NRVBD650CTT4G | NRVBD650CTT4G | NRVBD650CTT4G |
| Product Name | Diodes, Rectifiers - Arrays - NRVBD650CTT4G | Diode Arrays | Schottky 6 A 50 V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape and Reel | DPAK; DPAK-3 | ||
| RoHS Compliant | RoHS |