onsemi Schottky 50V 3A DPAK Diode and Rectifier NRVBD650CTT4G-VF01

Description
DIODE ARRAY SCHOTTKY 50V 3A DPAK Product overview: NRVBD650CTT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD650CTT4G-VF 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 50V 3A DPAK Product overview: NRVBD650CTT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD650CTT4G-VF 01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 50V 3A DPAK Diode and Rectifier
286-NRVBD650CTT4G-VF01
Schottky 50V 3A DPAK Diode and Rectifier 286-NRVBD650CTT4G-VF01
DIODE ARRAY SCHOTTKY 50V 3A DPAK Product overview: NRVBD650CTT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD650CTT4G-VF 01 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 50V 3A DPAK Product overview: NRVBD650CTT4G-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD650CTT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - NRVBD650CTT4G-VF01-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NRVBD650CTT4G-VF01 - 769908-NRVBD650CTT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NRVBD650CTT4G-VF01
769908-NRVBD650CTT4G-VF01
Diodes, Rectifiers - Arrays - NRVBD650CTT4G-VF01 769908-NRVBD650CTT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 769908-NRVBD650CTT4G -VF01 Series: SWITCHMODE Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 50V Operating Temperature - Junction: -65°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 3A Family Name: NRVBD650CT Categories: Discrete Semiconductor Products Manufacturer Package: DPAK-3 Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 50V ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 769908-NRVBD650CTT4G-VF01
Series: SWITCHMODE
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 50V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Family Name: NRVBD650CT
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK-3
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 50V
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVBD650CTT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVBD650CTT4G-VF01
Discrete Semiconductor Products - Diodes - Rectifiers NRVBD650CTT4G-VF01
DIODE ARRAY SCHOTTKY 50V 3A DPAK

DIODE ARRAY SCHOTTKY 50V 3A DPAK

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NRVBD650CTT4G-VF01
Schottky Diodes & Rectifiers NRVBD650CTT4G-VF01
Schottky Diodes & Rectifiers REC DPAK 6A 50V

Schottky Diodes & Rectifiers REC DPAK 6A 50V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-NRVBD650CTT4G-VF01 NRVBD650CTT4G-VF01-ND 769908-NRVBD650CTT4G-VF01 NRVBD650CTT4G-VF01 NRVBD650CTT4G-VF01
Product Name Schottky 50V 3A DPAK Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - NRVBD650CTT4G-VF01 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK DPAK; DPAK-3
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data