Diode Array 1 Pair Common Cathode Schottky 50V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 50V 3A DPAK
Schottky Diodes & Rectifiers REC DPAK 6A 50VSHTKY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 488-NRVBD650CTG-ND | NRVBD650CTG | NRVBD650CTG |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode |