Rectifier Diode Product overview: NRVBD650CTG-VF01 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD650CTG-VF01
Schottky Diodes & Rectifiers REC DPAK 6A 50V SH
DIODE ARRAY SCHOTTKY 50V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 286-NRVBD650CTG-VF01 | NRVBD650CTG-VF01 | NRVBD650CTG-VF01 |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS |