Schottky Barrier Rectifier, 40 V, 6.0 A, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NRVBD640CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40 V, 6.0 A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40 V, 6.0 A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVBD640CTT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232166-NRVBD640CTT4
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTTKY 40V 3A DPAK
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-NRVBD640CTT4G | 1232166-NRVBD640CTT4G | 488-NRVBD640CTT4GTR-ND | NRVBD640CTT4G | NRVBD640CTT4G |
| Product Name | Schottky 40 V 6.0 A DPAK Diode and Rectifier | Diodes, Rectifiers - Arrays - NRVBD640CTT4G | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252 | ||
| RoHS Compliant | RoHS | ||||
| IO | 3 amps | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |