Schottky Power Rectifier, Switch-mode, 10 A, 35 V, 2500-REEL Product overview: NRVBD1035VCTLT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10 A, 35 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10 A, 35 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBD1035VCTLT4G
Diode Schottky Surface Mount D-Pak
Manufacturer: ON Semiconductor
Win Source Part Number: 929357-NRVBD1035VCTL
Features: Diode Schottky - Surface Mount D-Pak
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NRVBD1035
Categories: Discrete Semiconductor Products
Case / Package: D-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SBRD81035CTLT4G-ND, SBRD81035CTLT4G
DIODE SCHOTTKY DPAK
Schottky Diodes & Rectifiers REC DPAK SPECIAL SHTKY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-NRVBD1035VCTLT4G | NRVBD1035VCTLT4G-ND | 929357-NRVBD1035VCTLT4G | NRVBD1035VCTLT4G | NRVBD1035VCTLT4G |
| Product Name | Schottky 10 A 35 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NRVBD1035VCTLT4G | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 C (-67 F) |