Diode Array 1 Pair Common Cathode Schottky 35V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 35V 12.5A D2PAK
Rectifiers REC D2PAK 25A 35V SHTKY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | NRVBB2535CTLT4G-ND | NRVBB2535CTLT4G | NRVBB2535CTLT4G |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Arrangement | Common Catode |