Manufacturer: ON Semiconductor
Win Source Part Number: 1232161-NRVBAF1540T3
Family Name: NRVBAF1540
Manufacturer Homepage: www.onsemi.com
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 40V 1.5A SMA-FL
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diodes |
| Product Number | 1232161-NRVBAF1540T3G | 488-NRVBAF1540T3G-ND |
| Product Name | Electrical Parts - NRVBAF1540T3G | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |