Manufacturer: onsemi
Win Source Part Number: 1325003-NRVBA320NT3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 3 A
Current - Reverse Leakage @ Vr: 2 mA @ 20 V
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBA320NT3GTR
Base Product Number: NRVBA320
RoHS Status: ROHS3 Compliant
Schottky Power Rectifier, Surface Mount, 3.0 A, 20 V, 5000-REEL Product overview: NRVBA320NT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA320NT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 3A SMA
Diode Schottky 20V 3A Surface Mount SMA
DIODE SCHOTTKY 20V 3A SMA
DIODE SCHOTTKY 20V 3A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1325003-NRVBA320NT3G | 280-NRVBA320NT3G | 488-NRVBA320NT3GCT-ND | NRVBA320NT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky SMD 3.0 A 20 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; DO-214AC, SMA | SMA |