onsemi Schottky 10V 2A Diode and Rectifier NRVBA210LT3G

Description
DIODE SCHOTTKY 10V 2A SMA Product overview: NRVBA210LT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA210LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 10V 2A SMA Product overview: NRVBA210LT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA210LT3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 10V 2A Diode and Rectifier - 280-NRVBA210LT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 10V 2A Diode and Rectifier
280-NRVBA210LT3G
Schottky 10V 2A Diode and Rectifier 280-NRVBA210LT3G
DIODE SCHOTTKY 10V 2A SMA Product overview: NRVBA210LT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA210LT3G can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 10V 2A SMA Product overview: NRVBA210LT3G from ON Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA210LT3G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - NRVBA210LT3G - 1232160-NRVBA210LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NRVBA210LT3G
1232160-NRVBA210LT3G
Diodes, Rectifiers - Single - NRVBA210LT3G 1232160-NRVBA210LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1232160-NRVBA210LT3G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232160-NRVBA210LT3G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Single Diodes - 488-NRVBA210LT3G-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
488-NRVBA210LT3G-ND
Single Diodes 488-NRVBA210LT3G-ND
DIODE SCHOTTKY 10V 2A SMA

DIODE SCHOTTKY 10V 2A SMA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Rectifiers Schottky Diodes Diodes
Product Number 280-NRVBA210LT3G 1232160-NRVBA210LT3G 488-NRVBA210LT3G-ND
Product Name Schottky 10V 2A Diode and Rectifier Diodes, Rectifiers - Single - NRVBA210LT3G Single Diodes
Package Bulk
Unlock Full Specs
to access all available technical data