Manufacturer: onsemi
Win Source Part Number: 1325002-NRVBA210LNT3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 5,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 10 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 350 mV @ 2 A
Current - Reverse Leakage @ Vr: 700 µA @ 10 V
Operating Temperature - Junction: -55°C ~ 125°C
Supplier Device Package: SMA
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 488-NRVBA210LNT3GTR
Base Product Number: NRVBA210
RoHS Status: ROHS3 Compliant
Diode Schottky 10V 2A Surface Mount SMA
DIODE SCHOTTKY 10V 2A SMA
DIODE SCHOTTKY 10V 2A SMA
DIODE SCHOTTKY 10V 2A SMA Product overview: NRVBA210LNT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 10V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA210LNT3G can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 10V 2A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1325002-NRVBA210LNT3G | 488-NRVBA210LNT3GTR-ND | 280-NRVBA210LNT3G | NRVBA210LNT3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Schottky 10V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) |