Manufacturer: ON Semiconductor
Win Source Part Number: 209306-NRVBA130LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
1.0 A, 30 V, Schottky Power Rectifier, Surface Mount, SMA, 5000-REEL Product overview: NRVBA130LT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA130LT3G can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount SMA
DIODE SCHOTTKY 30V 1A SMA
Schottky Diodes & Rectifiers REC SMA 1A 30V SHTKY TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 209306-NRVBA130LT3G | 280-NRVBA130LT3G | NRVBA130LT3GOSTR-ND | NRVBA130LT3G | NRVBA130LT3G |
| Product Name | Diodes, Rectifiers - Single - NRVBA130LT3G | Schottky SMD 1.0 A 30 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Removed | |||
| Package | SMA; SMA | Tape and Reel | SMA | ||
| VF | 0.4100 volts |