Manufacturer: ON Semiconductor
Win Source Part Number: 802934-NRVBA120ET3G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMA
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 595mV at 2A
Current - Reverse Leakage at Vr: 500nA at 5V
1.0 A, 20 V, Schottky Power Rectifier, Surface Mount, 5000-REEL Product overview: NRVBA120ET3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1.0 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.0 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVBA120ET3G can be used for catalog matching and distributor lookup.
Diode Schottky 20V 1A Surface Mount SMA
Schottky Diodes & Rectifiers AUTO STANDARD OF MBRA120E
DIODE SCHOTTKY 20V 1A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 802934-NRVBA120ET3G | 280-NRVBA120ET3G | NRVBA120ET3G-ND | NRVBA120ET3G | NRVBA120ET3G |
| Product Name | Diodes, Rectifiers - Single - NRVBA120ET3G | Schottky SMD 1.0 A 20 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 0.5950 volts | 0.5950 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package | Tape and Reel | SMA |