Diode Schottky 100V 8A Surface Mount 5-DFN (5x6) (8-SOFL)
SCHOTTKY RECTIFIER, 100V, 8A, DFN; Repetitive Peak Reverse Voltage:100V; Average Forward Current:8A; Diode Configuration:Single
Rectifiers 8.0 A, 100 V SCHOTTKY DIO
DIODE SCHOTTKY 100V 8A 5DFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVB8H100MFST3G-ND | 28X8035 | NRVB8H100MFST3G | NRVB8H100MFST3G |
| Product Name | Single Diodes | Schottky Rectifier, 100V, 8A, Dfn; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | DFN | 488AA | ||
| RoHS Compliant | RoHS |